Schaffner EMC Inc. IEC Filters FN9280-2-06

Description
Schaffner FN9280-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9280-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7699644 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7699644
IEC Filters 7699644
Schaffner FN9280-2-06 IEC Filter

Schaffner FN9280-2-06 IEC Filter

Supplier's Site
IEC Filters - 1705176 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705176
IEC Filters 1705176
Schaffner FN9280-2-06 IEC Filter

Schaffner FN9280-2-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 2A, 250Vac; Connector Type Schaffner - 53W8125 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 2A, 250Vac; Connector Type Schaffner
53W8125
Connector, Power Entry, Plug, 2A, 250Vac; Connector Type Schaffner 53W8125
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7699644 53W8125
Product Name IEC Filters Connector, Power Entry, Plug, 2A, 250Vac; Connector Type Schaffner
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 200 amps
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details