Schaffner EMC Inc. Pcb Power Line Filter, 6.5A, 2Ua; Filter Applications Schaffner FN402B-6.5-02

Description
PCB POWER LINE FILTER, 6.5A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 6.5A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 6.5A, 2Ua; Filter Applications Schaffner - 91F4395 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 6.5A, 2Ua; Filter Applications Schaffner
91F4395
Pcb Power Line Filter, 6.5A, 2Ua; Filter Applications Schaffner 91F4395
PCB POWER LINE FILTER, 6.5A, 2UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Capacitance:0.1µF RoHS Compliant: Yes

PCB POWER LINE FILTER, 6.5A, 2UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F4395
Product Name Pcb Power Line Filter, 6.5A, 2Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details