CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 53W8186 |
| Product Name | Connector, Power Entry, Plug, 2A, 250Vac; Connector Type Schaffner |
| Standards and Certifications | RoHS |