Schaffner EMC Inc. Power Line Filter, 3-Ph+Neutral, 30A, Tb; Filter Applications Schaffner FN355-30-44

Description
POWER LINE FILTER, 3-PH+NEUTRAL, 30A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3-PH+NEUTRAL, 30A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3-Ph+Neutral, 30A, Tb; Filter Applications Schaffner - 14AJ6711 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph+Neutral, 30A, Tb; Filter Applications Schaffner
14AJ6711
Power Line Filter, 3-Ph+Neutral, 30A, Tb; Filter Applications Schaffner 14AJ6711
POWER LINE FILTER, 3-PH+NEUTRAL, 30A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH+NEUTRAL, 30A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14AJ6711
Product Name Power Line Filter, 3-Ph+Neutral, 30A, Tb; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products