Schaffner EMC Inc. Pem Filter 6A Earth Choke Push Terminal; Product Range Schaffner FN9280E-6-100

Description
PEM FILTER 6A EARTH CHOKE PUSH TERMINAL; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 6A EARTH CHOKE PUSH TERMINAL; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 6A Earth Choke Push Terminal; Product Range Schaffner - 87X8785 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 6A Earth Choke Push Terminal; Product Range Schaffner
87X8785
Pem Filter 6A Earth Choke Push Terminal; Product Range Schaffner 87X8785
PEM FILTER 6A EARTH CHOKE PUSH TERMINAL; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PEM FILTER 6A EARTH CHOKE PUSH TERMINAL; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Spring Cage; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8785
Product Name Pem Filter 6A Earth Choke Push Terminal; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details