Schaffner EMC Inc. Rfi Power Line Filter, 8A, 4.9Ma; Filter Applications Schaffner FN350-8-29

Description
RFI POWER LINE FILTER, 8A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 8A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 8A, 4.9Ma; Filter Applications Schaffner - 11B3091 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 8A, 4.9Ma; Filter Applications Schaffner
11B3091
Rfi Power Line Filter, 8A, 4.9Ma; Filter Applications Schaffner 11B3091
RFI POWER LINE FILTER, 8A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 8A, 4.9mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:8A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 350 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B3091
Product Name Rfi Power Line Filter, 8A, 4.9Ma; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1434-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details