Schaffner EMC Inc. Ultra Compact and Versatile Filtered Power Entry Module FN 9290

Description
Dual stage filter Ultra compact design Rated currents up to 10 A Dual fuse holder 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Dual stage filter Ultra compact design Rated currents up to 10 A Dual fuse holder 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact and Versatile Filtered Power Entry Module - FN 9290 - Schaffner EMC Inc.
Edison, NJ, USA
Ultra Compact and Versatile Filtered Power Entry Module
FN 9290
Ultra Compact and Versatile Filtered Power Entry Module FN 9290
Dual stage filter Ultra compact design Rated currents up to 10 A Dual fuse holder 2-pole rocker switch Good attenuation performance Faston or spring cage terminals Leakage current medical (B types) : < 5 µA Leakage current standard : < 500 µA Operating frequency : 0 to 400 Hz Performance : very high Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Dual stage filter
  • Ultra compact design
  • Rated currents up to 10 A
  • Dual fuse holder
  • 2-pole rocker switch
  • Good attenuation performance
  • Faston or spring cage terminals

Leakage current medical (B types) : < 5 µA
Leakage current standard : < 500 µA
Operating frequency : 0 to 400 Hz
Performance : very high
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9290
Product Name Ultra Compact and Versatile Filtered Power Entry Module
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line Filters - 1678330 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details