Schaffner EMC Inc. Power Line Filter, 36A, 32.7Ma; Filter Applications Schaffner FN351H-36-33

Description
POWER LINE FILTER, 36A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 36A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 36A, 32.7Ma; Filter Applications Schaffner - 85K8084 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 36A, 32.7Ma; Filter Applications Schaffner
85K8084
Power Line Filter, 36A, 32.7Ma; Filter Applications Schaffner 85K8084
POWER LINE FILTER, 36A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 36A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:36A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8084
Product Name Power Line Filter, 36A, 32.7Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8775 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1609071-3 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers