Schaffner EMC Inc. Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner FN9280E-2-100

Description
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Spring Cage; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Spring Cage; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner - 53W8146 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner
53W8146
Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner 53W8146
CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Spring Cage; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 2A, 250VAC; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Spring Cage; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8146
Product Name Connector, Power Entry, Plug, 2A, 250Vac; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-100AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details