Schaffner EMC Inc. General Purpose EMC/EMI Line Filter FN 356

Description
Three-phase and neutral line filter for general four-wire filtering tasks Choice of connection style Low operating leakage current Compliant with IEC 60950 Suitable to meet EN 55011/14/22 Leakage current : 0.43 to 8 mA Operating frequency : 0 to 60 Hz Performance : high Rated Current : 16 to 150 A Voltage : ≤ 440 V
Datasheet
Description
Three-phase and neutral line filter for general four-wire filtering tasks Choice of connection style Low operating leakage current Compliant with IEC 60950 Suitable to meet EN 55011/14/22 Leakage current : 0.43 to 8 mA Operating frequency : 0 to 60 Hz Performance : high Rated Current : 16 to 150 A Voltage : ≤ 440 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose EMC/EMI Line Filter - FN 356 - Schaffner EMC Inc.
Edison, NJ, USA
General Purpose EMC/EMI Line Filter
FN 356
General Purpose EMC/EMI Line Filter FN 356
Three-phase and neutral line filter for general four-wire filtering tasks Choice of connection style Low operating leakage current Compliant with IEC 60950 Suitable to meet EN 55011/14/22 Leakage current : 0.43 to 8 mA Operating frequency : 0 to 60 Hz Performance : high Rated Current : 16 to 150 A Voltage : ≤ 440 V
  • Three-phase and neutral line filter for general four-wire filtering tasks
  • Choice of connection style
  • Low operating leakage current
  • Compliant with IEC 60950
  • Suitable to meet EN 55011/14/22

Leakage current : 0.43 to 8 mA
Operating frequency : 0 to 60 Hz
Performance : high
Rated Current : 16 to 150 A
Voltage : ≤ 440 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 356
Product Name General Purpose EMC/EMI Line Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
IEC Filters - 1936530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details