Schaffner EMC Inc. Iec Filter, Safety, 20Mh, 2A, 250Vac; Connector Type Schaffner FN9262A-2-06

Description
IEC FILTER, SAFETY, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet
Description
IEC FILTER, SAFETY, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Safety, 20Mh, 2A, 250Vac; Connector Type Schaffner - 23AH4210 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Safety, 20Mh, 2A, 250Vac; Connector Type Schaffner
23AH4210
Iec Filter, Safety, 20Mh, 2A, 250Vac; Connector Type Schaffner 23AH4210
IEC FILTER, SAFETY, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes

IEC FILTER, SAFETY, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23AH4210
Product Name Iec Filter, Safety, 20Mh, 2A, 250Vac; Connector Type Schaffner
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details