Schaffner EMC Inc. Pcb Power Line Filter, 4A, 373Ua; Filter Applications Schaffner FN402-4-02

Description
PCB POWER LINE FILTER, 4A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 4A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 4A, 373Ua; Filter Applications Schaffner - 91F4384 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 4A, 373Ua; Filter Applications Schaffner
91F4384
Pcb Power Line Filter, 4A, 373Ua; Filter Applications Schaffner 91F4384
PCB POWER LINE FILTER, 4A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes

PCB POWER LINE FILTER, 4A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F4384
Product Name Pcb Power Line Filter, 4A, 373Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
3-Phase Filters - 1609071-4 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details