Schaffner EMC Inc. Power Line Filter, 18Uh, 4A, 250Vac; Capacitance Schaffner FN9255M-4-07

Description
POWER LINE FILTER, 18UH, 4A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Description
POWER LINE FILTER, 18UH, 4A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 94AC8847, is designed for applications requiring effective electromagnetic compatibility (EMC) solutions. It features a dual-stage design that provides excellent filter attenuation from 150 kHz to 300 MHz, making it suitable for a variety of electronic devices. The filter operates at a maximum continuous voltage of 250 VAC and supports rated currents up to 4 A at 40°C. This filter is compliant with multiple safety standards, including ENEC, CQC, and UL, ensuring its reliability in various environments. It has a leakage current rating of 0.45 mA at 250 VAC/50 Hz and includes a capacitance of 0.1 µF. The operating temperature range is from -25°C to +85°C, allowing for versatile use in different conditions. The filter is available in IEC C14 and C20 inlet configurations, providing flexibility in installation. It is suitable for applications in medical devices, computing equipment, and household appliances, among others. The compact design and high performance make it a viable option for engineers looking to integrate an EMC filter into their systems.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 94AC8847, is designed for applications requiring effective electromagnetic compatibility (EMC) solutions. It features a dual-stage design that provides excellent filter attenuation from 150 kHz to 300 MHz, making it suitable for a variety of electronic devices. The filter operates at a maximum continuous voltage of 250 VAC and supports rated currents up to 4 A at 40°C. This filter is compliant with multiple safety standards, including ENEC, CQC, and UL, ensuring its reliability in various environments. It has a leakage current rating of 0.45 mA at 250 VAC/50 Hz and includes a capacitance of 0.1 µF. The operating temperature range is from -25°C to +85°C, allowing for versatile use in different conditions. The filter is available in IEC C14 and C20 inlet configurations, providing flexibility in installation. It is suitable for applications in medical devices, computing equipment, and household appliances, among others. The compact design and high performance make it a viable option for engineers looking to integrate an EMC filter into their systems.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 18Uh, 4A, 250Vac; Capacitance Schaffner - 94AC8847 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 18Uh, 4A, 250Vac; Capacitance Schaffner
94AC8847
Power Line Filter, 18Uh, 4A, 250Vac; Capacitance Schaffner 94AC8847
POWER LINE FILTER, 18UH, 4A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

POWER LINE FILTER, 18UH, 4A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8847
Product Name Power Line Filter, 18Uh, 4A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1435-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details