POWER LINE FILTER, 300UH, 20A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Quick Connect, Solder; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 94AC8818 |
| Product Name | Power Line Filter, 300Uh, 20A; Capacitance Schaffner |
| Standards and Certifications | RoHS |