Schaffner EMC Inc. Iec Inlet, 11.6A, 250Vac, Quick Connect; Current Rating Schaffner FN9222R-10-07

Description
IEC INLET, 11.6A, 250VAC, QUICK CONNECT; Current Rating:10A; Voltage Rating:250VAC; Product Range:FN9222 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:General Purpose; Inductance Min:225µH RoHS Compliant: Yes
Datasheet
Description
IEC INLET, 11.6A, 250VAC, QUICK CONNECT; Current Rating:10A; Voltage Rating:250VAC; Product Range:FN9222 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:General Purpose; Inductance Min:225µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, 11.6A, 250Vac, Quick Connect; Current Rating Schaffner - 40K2363 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 11.6A, 250Vac, Quick Connect; Current Rating Schaffner
40K2363
Iec Inlet, 11.6A, 250Vac, Quick Connect; Current Rating Schaffner 40K2363
IEC INLET, 11.6A, 250VAC, QUICK CONNECT; Current Rating:10A; Voltage Rating:250VAC; Product Range:FN9222 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:General Purpose; Inductance Min:225µH RoHS Compliant: Yes

IEC INLET, 11.6A, 250VAC, QUICK CONNECT; Current Rating:10A; Voltage Rating:250VAC; Product Range:FN9222 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:General Purpose; Inductance Min:225µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40K2363
Product Name Iec Inlet, 11.6A, 250Vac, Quick Connect; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details