Schaffner EMC Inc. HF Performance EMC/EMI Filter FN 9226

Description
Rated currents up to 10 A Faston connection Optional PCB through hole connection Good HF coupling to the equipment housing Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents up to 10 A Faston connection Optional PCB through hole connection Good HF coupling to the equipment housing Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF Performance EMC/EMI Filter - FN 9226 - Schaffner EMC Inc.
Edison, NJ, USA
HF Performance EMC/EMI Filter
FN 9226
HF Performance EMC/EMI Filter FN 9226
Rated currents up to 10 A Faston connection Optional PCB through hole connection Good HF coupling to the equipment housing Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Rated currents up to 10 A
  • Faston connection
  • Optional PCB through hole connection
  • Good HF coupling to the equipment housing
  • Optional medical versions (B type)

Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9226
Product Name HF Performance EMC/EMI Filter
Filter Type Single Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
IEC Filters - 1620195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details