Schaffner EMC Inc. Power Line Filters FN406-6-02

Description
Schaffner FN406-6-02 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN406-6-02 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2170858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170858P
Power Line Filters 2170858P
Schaffner FN406-6-02 EMC Filter

Schaffner FN406-6-02 EMC Filter

Supplier's Site
Power Line Filters - 2170858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170858
Power Line Filters 2170858
Schaffner FN406-6-02 EMC Filter

Schaffner FN406-6-02 EMC Filter

Supplier's Site
Power Line Filters - 1704992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704992
Power Line Filters 1704992
Schaffner FN406-6-02 EMC Filter

Schaffner FN406-6-02 EMC Filter

Supplier's Site
Pcb Power Line Filter, 6A, 373Ua; Filter Applications Schaffner - 92F5329 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 6A, 373Ua; Filter Applications Schaffner
92F5329
Pcb Power Line Filter, 6A, 373Ua; Filter Applications Schaffner 92F5329
PCB POWER LINE FILTER, 6A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

PCB POWER LINE FILTER, 6A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site
Filter, 6A, Pcb Mount; Capacitance Schaffner - 97K0008 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Pcb Mount; Capacitance Schaffner
97K0008
Filter, 6A, Pcb Mount; Capacitance Schaffner 97K0008
FILTER, 6A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Through Hole; Inductance Min:780µH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Through Hole; Inductance Min:780µH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2170858P 2170858 92F5329 97K0008
Product Name Power Line Filters Power Line Filters Pcb Power Line Filter, 6A, 373Ua; Filter Applications Schaffner Filter, 6A, Pcb Mount; Capacitance Schaffner
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-134-827-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details