Schaffner EMC Inc. 3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE FN351H-25-33

Description
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE
Datasheet
Description
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE - 70028275 - Allied Electronics, Inc.
Fort Worth, TX, USA
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE
70028275
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE 70028275
3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE

3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE

Supplier's Site
Power Line Filter, 25A, 32.7Ma; Filter Applications Schaffner - 85K8083 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 25A, 32.7Ma; Filter Applications Schaffner
85K8083
Power Line Filter, 25A, 32.7Ma; Filter Applications Schaffner 85K8083
POWER LINE FILTER, 25A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 25A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 70028275 85K8083
Product Name 3-PHASE 25 A INPUT HIGH POWER FILTER, SAFETY TERMINAL BLOCK, HIGH VOLTAGE Power Line Filter, 25A, 32.7Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378734 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details