Schaffner EMC Inc. Filter, Pcb, 6.5A, 500H; Filter Applications Schaffner FN409-6.5-02

Description
FILTER, PCB, 6.5A, 500H; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, PCB, 6.5A, 500H; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pcb, 6.5A, 500H; Filter Applications Schaffner - 98H0247 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pcb, 6.5A, 500H; Filter Applications Schaffner
98H0247
Filter, Pcb, 6.5A, 500H; Filter Applications Schaffner 98H0247
FILTER, PCB, 6.5A, 500H; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

FILTER, PCB, 6.5A, 500H; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:6.5A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98H0247
Product Name Filter, Pcb, 6.5A, 500H; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1434-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details