Schaffner EMC Inc. Power Entry Module, 6A, 373Ua; Current Rating Schaffner FN9233E-6-06

Description
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:1.6mH RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:1.6mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 6A, 373Ua; Current Rating Schaffner - 88M3948 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 373Ua; Current Rating Schaffner
88M3948
Power Entry Module, 6A, 373Ua; Current Rating Schaffner 88M3948
POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:1.6mH RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 373UA; Current Rating:6A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:1.6mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88M3948
Product Name Power Entry Module, 6A, 373Ua; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details