Schaffner EMC Inc. Filter, 3-Phase, 4.5A, 440/250Vac; Filter Applications Schaffner FN354-4-05

Description
FILTER, 3-PHASE, 4.5A, 440/250VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:4A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 354 Series RoHS Compliant: Yes
Datasheet
Description
FILTER, 3-PHASE, 4.5A, 440/250VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:4A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 354 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3-Phase, 4.5A, 440/250Vac; Filter Applications Schaffner - 50H6898 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 4.5A, 440/250Vac; Filter Applications Schaffner
50H6898
Filter, 3-Phase, 4.5A, 440/250Vac; Filter Applications Schaffner 50H6898
FILTER, 3-PHASE, 4.5A, 440/250VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:4A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 354 Series RoHS Compliant: Yes

FILTER, 3-PHASE, 4.5A, 440/250VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:4A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 354 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 50H6898
Product Name Filter, 3-Phase, 4.5A, 440/250Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405080-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
2 suppliers