Schaffner EMC Inc. Iec C14 Inlet Filter 1A High Performance; Capacitance Schaffner FN9244-1-06

Description
IEC C14 INLET FILTER 1A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Quick Connect; Inductance Min:59.53mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET FILTER 1A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Quick Connect; Inductance Min:59.53mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet Filter 1A High Performance; Capacitance Schaffner - 93X4251 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet Filter 1A High Performance; Capacitance Schaffner
93X4251
Iec C14 Inlet Filter 1A High Performance; Capacitance Schaffner 93X4251
IEC C14 INLET FILTER 1A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Quick Connect; Inductance Min:59.53mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes

IEC C14 INLET FILTER 1A HIGH PERFORMANCE; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Quick Connect; Inductance Min:59.53mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93X4251
Product Name Iec C14 Inlet Filter 1A High Performance; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details