Schaffner EMC Inc. Power Line Filters FN405-3-02

Description
Schaffner FN405-3-02 EMI Filter
Request a Quote
Description
Schaffner FN405-3-02 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1230252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1230252P
Power Line Filters 1230252P
Schaffner FN405-3-02 EMI Filter

Schaffner FN405-3-02 EMI Filter

Supplier's Site
Power Line Filters - 1230252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1230252
Power Line Filters 1230252
Schaffner FN405-3-02 EMI Filter

Schaffner FN405-3-02 EMI Filter

Supplier's Site
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner - 37K6086 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner
37K6086
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner 37K6086
PCB POWER LINE FILTER, 3A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes

PCB POWER LINE FILTER, 3A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:1mH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230252P 37K6086
Product Name Power Line Filters Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details