Schaffner EMC Inc. Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner FN406B-3-02

Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:PC Pins; Filter Output Terminals:PC Pins RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:PC Pins; Filter Output Terminals:PC Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner - 11B3406 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
11B3406
Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner 11B3406
POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:PC Pins; Filter Output Terminals:PC Pins RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 3A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:PC Pins; Filter Output Terminals:PC Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B3406
Product Name Power Line Filter, 1-Ph, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products