Schaffner EMC Inc. Power Line Filter, 300Uh, 20A; Capacitance Schaffner FN9255-20-07

Description
POWER LINE FILTER, 300UH, 20A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes
Description
POWER LINE FILTER, 300UH, 20A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 300Uh, 20A; Capacitance Schaffner - 94AC8819 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 300Uh, 20A; Capacitance Schaffner
94AC8819
Power Line Filter, 300Uh, 20A; Capacitance Schaffner 94AC8819
POWER LINE FILTER, 300UH, 20A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, 300UH, 20A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:20A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8819
Product Name Power Line Filter, 300Uh, 20A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details