Schaffner EMC Inc. Power Line Filter, 50A, 32.7Ma; Filter Applications Schaffner FN351H-50-33

Description
POWER LINE FILTER, 50A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 50A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 50A, 32.7Ma; Filter Applications Schaffner - 83F5424 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 50A, 32.7Ma; Filter Applications Schaffner
83F5424
Power Line Filter, 50A, 32.7Ma; Filter Applications Schaffner 83F5424
POWER LINE FILTER, 50A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 50A, 32.7mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 83F5424
Product Name Power Line Filter, 50A, 32.7Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products