Schaffner EMC Inc. Power Line Filters FN355-3-05

Description
Schaffner FN355-3-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN355-3-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1678294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1678294
Power Line Filters 1678294
Schaffner FN355-3-05 EMI Filter

Schaffner FN355-3-05 EMI Filter

Supplier's Site
Power Line Filter, 3A, 70Ua; Voltage Rating Schaffner - 91F4401 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3A, 70Ua; Voltage Rating Schaffner
91F4401
Power Line Filter, 3A, 70Ua; Voltage Rating Schaffner 91F4401
POWER LINE FILTER, 3A, 70UA; Voltage Rating:440VAC; Current Rating:3A; Product Range:FN355 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:3 Phase + Neutral Line; Inductance:1mH; Inductance Min:1mH RoHS Compliant: Yes

POWER LINE FILTER, 3A, 70UA; Voltage Rating:440VAC; Current Rating:3A; Product Range:FN355 Series; Capacitance:0.1µF; Filter Terminals:Quick Connect; Filter Type:3 Phase + Neutral Line; Inductance:1mH; Inductance Min:1mH RoHS Compliant: Yes

Supplier's Site
Pwr Line Filter, 3 Ph+Neutral, 3A, 440V; Current Rating Schaffner - 38AC1139 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Line Filter, 3 Ph+Neutral, 3A, 440V; Current Rating Schaffner
38AC1139
Pwr Line Filter, 3 Ph+Neutral, 3A, 440V; Current Rating Schaffner 38AC1139
PWR LINE FILTER, 3 PH+NEUTRAL, 3A, 440V; Current Rating:3A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:70µA; Product RoHS Compliant: Yes

PWR LINE FILTER, 3 PH+NEUTRAL, 3A, 440V; Current Rating:3A; Voltage Rating:440VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:70µA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1678294 91F4401 38AC1139
Product Name Power Line Filters Power Line Filter, 3A, 70Ua; Voltage Rating Schaffner Pwr Line Filter, 3 Ph+Neutral, 3A, 440V; Current Rating Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details