Schaffner EMC Inc. IEC Filters FN9222-6-06

Description
Schaffner FN9222-6-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9222-6-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4540940 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4540940
IEC Filters 4540940
Schaffner FN9222-6-06 IEC Filter

Schaffner FN9222-6-06 IEC Filter

Supplier's Site
IEC Filters - 1705051 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705051
IEC Filters 1705051
Schaffner FN9222-6-06 IEC Filter

Schaffner FN9222-6-06 IEC Filter

Supplier's Site
Filter, Inlet, Iec, 6A, 250Vac; Capacitance Schaffner - 97W2171 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A, 250Vac; Capacitance Schaffner
97W2171
Filter, Inlet, Iec, 6A, 250Vac; Capacitance Schaffner 97W2171
FILTER, INLET, IEC, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:780µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4540940 97W2171
Product Name IEC Filters Filter, Inlet, Iec, 6A, 250Vac; Capacitance Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-103-679-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details