Schaffner EMC Inc. High Performance EMC/EMI Filter FN 9233E

Description
Rated currents up to 15 A Excellent attenuation performance Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : high, very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents up to 15 A Excellent attenuation performance Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : high, very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance EMC/EMI Filter - FN 9233E - Schaffner EMC Inc.
Edison, NJ, USA
High Performance EMC/EMI Filter
FN 9233E
High Performance EMC/EMI Filter FN 9233E
Rated currents up to 15 A Excellent attenuation performance Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Hot inlet versions (HI type) Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : high, very high Rated Current : 1 to 15 A Voltage : ≤ 250 V
  • Rated currents up to 15 A
  • Excellent attenuation performance
  • Integrated earth line choke
  • Complies with IEC/EN 60601-1
  • Snap-in versions (S and S1 type)
  • Hot inlet versions (HI type)

Compliant IEC/EN 60601-1 : 1
Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : high, very high
Rated Current : 1 to 15 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9233E
Product Name High Performance EMC/EMI Filter
Filter Type Single Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
IEC Filters - 2378655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details