Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner FN9262SB-2-07

Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner - 25AK8269 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
25AK8269
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner 25AK8269
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AK8269
Product Name Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000153MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details