The Filtered IEC Module with Fuse, C14, 10A, Wire, part number 25AK8248, is designed for general-purpose power entry applications. It supports a maximum continuous operating voltage of 250 VAC and is rated for currents up to 10 A at 40°C. The module features an integrated fuse holder that accommodates one or two fuses of size 5mm x 20mm, certified to IEC 60127-6. It operates effectively across a frequency range from DC to 400 Hz and has a high potential test voltage rating of 2000 VAC for P to PE and 760 VAC for P to N. This module is compliant with various international standards, including UL 60939-3 and IEC/EN 60939-3, ensuring safety and reliability in applications. It has an IP rating of IP 40, indicating protection against solid objects larger than 1mm. The operating temperature range is from -25°C to +85°C, making it suitable for diverse environments. The product is particularly well-suited for portable electrical and electronic equipment, medical devices, and small to medium-sized machines. The wire leads option enhances installation flexibility, making it a practical choice for engineers seeking a reliable power entry solution.
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 25AK8248 |
| Product Name | Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner |
| Standards and Certifications | RoHS |