Schaffner EMC Inc. Iec C20 Inlet Filter 20A Rear Mount; Capacitance Schaffner FN9246-20-06

Description
IEC C20 INLET FILTER 20A REAR MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Leakage Current Max:797µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IEC C20 INLET FILTER 20A REAR MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Leakage Current Max:797µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C20 Inlet Filter 20A Rear Mount; Capacitance Schaffner - 93X4257 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet Filter 20A Rear Mount; Capacitance Schaffner
93X4257
Iec C20 Inlet Filter 20A Rear Mount; Capacitance Schaffner 93X4257
IEC C20 INLET FILTER 20A REAR MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Leakage Current Max:797µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

IEC C20 INLET FILTER 20A REAR MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:23A; Filter Terminals:Quick Connect; Inductance Min:1.5mH; Leakage Current Max:797µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93X4257
Product Name Iec C20 Inlet Filter 20A Rear Mount; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers