Schaffner EMC Inc. Power Line Filters FN405-1-02

Description
Schaffner FN405-1-02 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN405-1-02 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1230230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1230230
Power Line Filters 1230230
Schaffner FN405-1-02 EMI Filter

Schaffner FN405-1-02 EMI Filter

Supplier's Site
Power Line Filters - 1230230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1230230P
Power Line Filters 1230230P
Schaffner FN405-1-02 EMI Filter

Schaffner FN405-1-02 EMI Filter

Supplier's Site
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner - 37K6085 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner
37K6085
Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner 37K6085
PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

PCB POWER LINE FILTER, 1A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1230230 37K6085
Product Name Power Line Filters Pcb Power Line Filter, 1A, 373Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871218 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line EMC Filters - RSHN-2003D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-103-715-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details