Schaffner EMC Inc. General Performance EMC/EMI Filter FN 9222E

Description
Rated currents up to 15 A Excellent performance/size ratio Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Optional wide mounting flanges Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet
Description
Rated currents up to 15 A Excellent performance/size ratio Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Optional wide mounting flanges Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 15 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Performance EMC/EMI Filter - FN 9222E - Schaffner EMC Inc.
Edison, NJ, USA
General Performance EMC/EMI Filter
FN 9222E
General Performance EMC/EMI Filter FN 9222E
Rated currents up to 15 A Excellent performance/size ratio Integrated earth line choke Complies with IEC/EN 60601-1 Snap-in versions (S and S1 type) Optional wide mounting flanges Compliant IEC/EN 60601-1 : 1 Leakage current : 373 µA Leakage current (B types) : 2 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current : 1 to 15 A Voltage : ≤ 250 V
  • Rated currents up to 15 A
  • Excellent performance/size ratio
  • Integrated earth line choke
  • Complies with IEC/EN 60601-1
  • Snap-in versions (S and S1 type)
  • Optional wide mounting flanges

Compliant IEC/EN 60601-1 : 1
Leakage current : 373 µA
Leakage current (B types) : 2 µA
Operating frequency : 0 to 400 Hz
Performance : standard
Rated Current : 1 to 15 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9222E
Product Name General Performance EMC/EMI Filter
Filter Type Single Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2010L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filters - 1678371 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details