Schaffner EMC Inc. Power Line Filter, 25A, 430Ua; Filter Applications Schaffner FN356-25-33

Description
POWER LINE FILTER, 25A, 430UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes
Description
POWER LINE FILTER, 25A, 430UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 25A, 430Ua; Filter Applications Schaffner - 88F2319 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 25A, 430Ua; Filter Applications Schaffner
88F2319
Power Line Filter, 25A, 430Ua; Filter Applications Schaffner 88F2319
POWER LINE FILTER, 25A, 430UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes

POWER LINE FILTER, 25A, 430UA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:25A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 356 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88F2319
Product Name Power Line Filter, 25A, 430Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-125KEPS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers