Schaffner EMC Inc. Power Line Filter, 2.1Mh, 4A; Capacitance Schaffner FN9255M-4-06

Description
POWER LINE FILTER, 2.1MH, 4A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect, Solder; Inductance Min:2.1mH; Leakage Current Max:450µA; Product Range:FN9255 Series; RoHS Compliant: Yes
Description
POWER LINE FILTER, 2.1MH, 4A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect, Solder; Inductance Min:2.1mH; Leakage Current Max:450µA; Product Range:FN9255 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 2.1Mh, 4A; Capacitance Schaffner - 94AC8846 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 2.1Mh, 4A; Capacitance Schaffner
94AC8846
Power Line Filter, 2.1Mh, 4A; Capacitance Schaffner 94AC8846
POWER LINE FILTER, 2.1MH, 4A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect, Solder; Inductance Min:2.1mH; Leakage Current Max:450µA; Product Range:FN9255 Series; RoHS Compliant: Yes

POWER LINE FILTER, 2.1MH, 4A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect, Solder; Inductance Min:2.1mH; Leakage Current Max:450µA; Product Range:FN9255 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8846
Product Name Power Line Filter, 2.1Mh, 4A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products