Schaffner EMC Inc. Choke, Com/asym Mode, 2X12Mh, 0.3A; Inductance Schaffner RN202-0.3-02

Description
CHOKE, COM/ASYM MODE, 2X12MH, 0.3A; Inductance:12mH; Rated Current:300mA; Product Range:RN Series; SVHC:No SVHC (15-Jan-2019); Approval Category:UL, VDE; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:1.275ohm; RoHS Compliant: Yes
Description
CHOKE, COM/ASYM MODE, 2X12MH, 0.3A; Inductance:12mH; Rated Current:300mA; Product Range:RN Series; SVHC:No SVHC (15-Jan-2019); Approval Category:UL, VDE; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:1.275ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, Com/asym Mode, 2X12Mh, 0.3A; Inductance Schaffner - 97K8916 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Com/asym Mode, 2X12Mh, 0.3A; Inductance Schaffner
97K8916
Choke, Com/asym Mode, 2X12Mh, 0.3A; Inductance Schaffner 97K8916
CHOKE, COM/ASYM MODE, 2X12MH, 0.3A; Inductance:12mH; Rated Current:300mA; Product Range:RN Series; SVHC:No SVHC (15-Jan-2019); Approval Category:UL, VDE; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:1.275ohm; RoHS Compliant: Yes

CHOKE, COM/ASYM MODE, 2X12MH, 0.3A; Inductance:12mH; Rated Current:300mA; Product Range:RN Series; SVHC:No SVHC (15-Jan-2019); Approval Category:UL, VDE; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:1.275ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 97K8916
Product Name Choke, Com/asym Mode, 2X12Mh, 0.3A; Inductance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Line Filters - 2094349 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers