Schaffner EMC Inc. Power Line Filters FN410-3-02

Description
Schaffner FN410-3-02 EMC Filter
Request a Quote
Description
Schaffner FN410-3-02 EMC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 1676771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1676771
Power Line Filters 1676771
Schaffner FN410-3-02 EMC Filter

Schaffner FN410-3-02 EMC Filter

Supplier's Site
Power Line Filters - 1620581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1620581
Power Line Filters 1620581
Schaffner FN410-3-02 EMC Filter

Schaffner FN410-3-02 EMC Filter

Supplier's Site
Power Line Filter, 1-Phase, 3A, 250Vac; Filter Applications Schaffner - 11B3410 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 3A, 250Vac; Filter Applications Schaffner
11B3410
Power Line Filter, 1-Phase, 3A, 250Vac; Filter Applications Schaffner 11B3410
POWER LINE FILTER, 1-PHASE, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1676771 11B3410
Product Name Power Line Filters Power Line Filter, 1-Phase, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details