Schaffner EMC Inc. Power Line Filter, 16A, 1.9Ma; Filter Applications Schaffner FN351-16-29

Description
POWER LINE FILTER, 16A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 16A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 16A, 1.9Ma; Filter Applications Schaffner - 85K8076 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 16A, 1.9Ma; Filter Applications Schaffner
85K8076
Power Line Filter, 16A, 1.9Ma; Filter Applications Schaffner 85K8076
POWER LINE FILTER, 16A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 16A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8076
Product Name Power Line Filter, 16A, 1.9Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details