Schaffner EMC Inc. Filter, Iec Inlet, 2Pole Switch, 2A; Product Range Schaffner FN9264-2-06

Description
FILTER, IEC INLET, 2POLE SWITCH, 2A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, IEC INLET, 2POLE SWITCH, 2A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Iec Inlet, 2Pole Switch, 2A; Product Range Schaffner - 48W5696 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec Inlet, 2Pole Switch, 2A; Product Range Schaffner
48W5696
Filter, Iec Inlet, 2Pole Switch, 2A; Product Range Schaffner 48W5696
FILTER, IEC INLET, 2POLE SWITCH, 2A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, IEC INLET, 2POLE SWITCH, 2A; Product Range:FN 9264 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48W5696
Product Name Filter, Iec Inlet, 2Pole Switch, 2A; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single Phase Filters - 1-1609034-5 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers