Schaffner EMC Inc. Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner FN9255EMB-6-06

Description
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner - 94AC8840 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner
94AC8840
Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner 94AC8840
POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

POWER LINE FILTER, 18UH, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8840
Product Name Power Line Filter, 18Uh, 6A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
DC Filters - 1-2443552-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers