Schaffner EMC Inc. Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner FN9280B-10-100

Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner - 53W8134 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner
53W8134
Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner 53W8134
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8134
Product Name Connector, Power Entry, Plug, 10A, 250Vac; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000682MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details