Schaffner EMC Inc. IEC Filters FN9222B-6-06

Description
Schaffner FN9222B-6-06 IEC Filter
Request a Quote
Description
Schaffner FN9222B-6-06 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4558884 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4558884
IEC Filters 4558884
Schaffner FN9222B-6-06 IEC Filter

Schaffner FN9222B-6-06 IEC Filter

Supplier's Site
Filter, Inlet, Medical, 6A, 250Vac; Capacitance Schaffner - 97W2172 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Medical, 6A, 250Vac; Capacitance Schaffner
97W2172
Filter, Inlet, Medical, 6A, 250Vac; Capacitance Schaffner 97W2172
FILTER, INLET, MEDICAL, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:780µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, MEDICAL, 6A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:780µH; Leakage Current Max:2µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558884 97W2172
Product Name IEC Filters Filter, Inlet, Medical, 6A, 250Vac; Capacitance Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products