Schaffner EMC Inc. Compact Filtered Power Entry Module FN 9264

Description
Compact size Rated currents up to 10 A Complies with IEC/EN 60601-1 High quality 2-pole rocker switch Good attenuation performance Snap-in versions (S type) Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Compact size Rated currents up to 10 A Complies with IEC/EN 60601-1 High quality 2-pole rocker switch Good attenuation performance Snap-in versions (S type) Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Filtered Power Entry Module - FN 9264 - Schaffner EMC Inc.
Edison, NJ, USA
Compact Filtered Power Entry Module
FN 9264
Compact Filtered Power Entry Module FN 9264
Compact size Rated currents up to 10 A Complies with IEC/EN 60601-1 High quality 2-pole rocker switch Good attenuation performance Snap-in versions (S type) Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : high Rated Current : 1 to 10 A Voltage : ≤ 250 V
  • Compact size
  • Rated currents up to 10 A
  • Complies with IEC/EN 60601-1
  • High quality 2-pole rocker switch
  • Good attenuation performance
  • Snap-in versions (S type)

Leakage current : 373 µA
Operating frequency : 0 to 400 Hz
Performance : high
Rated Current : 1 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 9264
Product Name Compact Filtered Power Entry Module
Filter Type Single Phase
Package / Mounting Power Entry Module
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CQC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678402 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line EMC Filters - RSHN-2020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details