Schaffner EMC Inc. IEC Filters FN9290B-4-06

Description
Schaffner FN9290B-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9290B-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7923032 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7923032
IEC Filters 7923032
Schaffner FN9290B-4-06 IEC Filter

Schaffner FN9290B-4-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner - 53W8197 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner
53W8197
Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner 53W8197
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7923032 53W8197
Product Name IEC Filters Connector, Power Entry, Plug, 4A, 250Vac; Current Rating Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2300 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 300 amps
View Details
2 suppliers
Power Line Filter Modules - 486-3-128-414-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers