Schaffner EMC Inc. Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner FN9262SA-1-06

Description
IEC FILTER, SAFETY, 40MH, 1A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet
Description
IEC FILTER, SAFETY, 40MH, 1A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner - 23AH4223 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner
23AH4223
Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner 23AH4223
IEC FILTER, SAFETY, 40MH, 1A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRo HS Compliant: Yes

IEC FILTER, SAFETY, 40MH, 1A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.22µFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23AH4223
Product Name Iec Filter, Safety, 40Mh, 1A, 250Vac; Connector Type Schaffner
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter Modules - CCM2240-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details