Schaffner EMC Inc. Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner FN9290B-10-06

Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner - 53W8193 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner
53W8193
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner 53W8193
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:PlugRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN9290 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:PlugRoHS Compliant: Yes

Supplier's Site
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner - 39X0118 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner
39X0118
Connector, Power Entry, Plug, 10A, 250V; Product Range Schaffner 39X0118
CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN9290 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); ContactRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250V; Product Range:FN9290 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53W8193
Product Name Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details