Schaffner EMC Inc. Power Line Filter, 1Ph, 9.6A/250Vac, Tht; Capacitance Schaffner FN406-8.4-02

Description
POWER LINE FILTER, 1PH, 9.6A/250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:9.6A; Filter Terminals:Through Hole; Inductance Min:300µH; Leakage Current Max:373µA; Product Range:FN 406 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1PH, 9.6A/250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:9.6A; Filter Terminals:Through Hole; Inductance Min:300µH; Leakage Current Max:373µA; Product Range:FN 406 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Ph, 9.6A/250Vac, Tht; Capacitance Schaffner - 38AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Ph, 9.6A/250Vac, Tht; Capacitance Schaffner
38AC1148
Power Line Filter, 1Ph, 9.6A/250Vac, Tht; Capacitance Schaffner 38AC1148
POWER LINE FILTER, 1PH, 9.6A/250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:9.6A; Filter Terminals:Through Hole; Inductance Min:300µH; Leakage Current Max:373µA; Product Range:FN 406 RoHS Compliant: Yes

POWER LINE FILTER, 1PH, 9.6A/250VAC, THT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:1 Phase; Current Rating:9.6A; Filter Terminals:Through Hole; Inductance Min:300µH; Leakage Current Max:373µA; Product Range:FN 406 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38AC1148
Product Name Power Line Filter, 1Ph, 9.6A/250Vac, Tht; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products