Schaffner EMC Inc. Filter, Common Mode, 82Mh, 0.5A, Rad; Dc Current Rating Schaffner RN142-0.5-02-82M

Description
FILTER, COMMON MODE, 82MH, 0.5A, RAD; DC Current Rating:500mA; Product Range:RN Series; Inductance:82mH RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 82MH, 0.5A, RAD; DC Current Rating:500mA; Product Range:RN Series; Inductance:82mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 82Mh, 0.5A, Rad; Dc Current Rating Schaffner - 98Y5798 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 82Mh, 0.5A, Rad; Dc Current Rating Schaffner
98Y5798
Filter, Common Mode, 82Mh, 0.5A, Rad; Dc Current Rating Schaffner 98Y5798
FILTER, COMMON MODE, 82MH, 0.5A, RAD; DC Current Rating:500mA; Product Range:RN Series; Inductance:82mH RoHS Compliant: Yes

FILTER, COMMON MODE, 82MH, 0.5A, RAD; DC Current Rating:500mA; Product Range:RN Series; Inductance:82mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 98Y5798
Product Name Filter, Common Mode, 82Mh, 0.5A, Rad; Dc Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 52AC2576 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details