Schaffner EMC Inc. Power Line Filter, 1Ph, 7.2A, 250Vac, Qc; Current Rating Schaffner FN9246B-6-06

Description
POWER LINE FILTER, 1PH, 7.2A, 250VAC, QC; Current Rating:7.2A; Voltage Rating:250VAC; Product Range:FN 9246 Series; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1PH, 7.2A, 250VAC, QC; Current Rating:7.2A; Voltage Rating:250VAC; Product Range:FN 9246 Series; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Ph, 7.2A, 250Vac, Qc; Current Rating Schaffner - 20J3121 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Ph, 7.2A, 250Vac, Qc; Current Rating Schaffner
20J3121
Power Line Filter, 1Ph, 7.2A, 250Vac, Qc; Current Rating Schaffner 20J3121
POWER LINE FILTER, 1PH, 7.2A, 250VAC, QC; Current Rating:7.2A; Voltage Rating:250VAC; Product Range:FN 9246 Series; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:2µA RoHS Compliant: Yes

POWER LINE FILTER, 1PH, 7.2A, 250VAC, QC; Current Rating:7.2A; Voltage Rating:250VAC; Product Range:FN 9246 Series; Capacitance:1.22µF; Filter Terminals:Quick Connect; Filter Type:1 Phase; Inductance Min:7mH; Leakage Current Max:2µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 20J3121
Product Name Power Line Filter, 1Ph, 7.2A, 250Vac, Qc; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-1609112-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000104MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details